EN
  • EN
  • DE

1324360000

Part No 1324360000
Manufacturer Weidmuller
Catalog Box Components
Description END PLATE 17MM WIDE ORANGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Boxes, Enclosures, Racks Box Components
Series Omnimate
Package Bulk
Product Status Active
Type Panel, End
For Use With/Related Products RS Housing System
Size / Dimension 3.402" L x 0.669" W x 0.665" H (86.40mm x 17.00mm x 16.90mm)
Color Orange
Material Plastic, Polyamide
Win Source Part Number WS1205881-1324360000
Ultra Librarian 3D Model Ultra Librarian 1324360000 CAD Model

Description

Modular housings in profile form - the flexible modular system comprising coloured and transparent plastic profiles and carrier modules The combination of standard pitches mounted side by side in any arrangement and metre goods cut accurate to the millimetre creates the perfect balance between flexibility and economic efficiency:
• Pitch profiles with standard widths ranging from 5mm to 45mm allow the mounting of all standard PCB formats.
• Variable heights ensure maximum component density, even with larger electronics components.
• The different installation variations mean that mounting the enclosure directly is as easy as clipping components onto the terminal rail
• Solid hoods protect the module reliably from external influences

You May Also Be Interested in

Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Weidmuller
CH20M AD SHL 5.00/04 BK
Lowest to $8.1612
Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us
Phoenix Contact
LEFT LATERAL ELEMENT 108MM WIDE
Need more? Email Us
Phoenix Contact
TERM HOUSING / Plastic, Polyamide Base 3.898" L x 0.886" W x 4.508" H (99.00mm x 22.50mm x 114.50mm) Gray
Need more? Email Us
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess