EN
  • EN
  • DE

DRV8343SPHPRQ1

Part No DRV8343SPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description HALL EFFECT SENSOR / Motor Driver Power MOSFET SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Current - Output 25mA
Voltage - Supply 3V ~ 5.5V
Voltage - Load 5.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV8343
Other Names 296-DRV8343SPHPRQ1DKR,296-DRV8343SPHPRQ1TR,296-DRV8343SPHPRQ1CT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253314-DRV8343SPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8343SPHPRQ1 CAD Model

Description

Introducing the DRV8343SPHPRQ1 Automotive Brushless DC Motor Driver from Texas Instruments

The DRV8343SPHPRQ1 from Texas Instruments is a state-of-the-art motor driver designed specifically for automotive applications. This advanced integrated circuit (IC) is engineered to drive brushless DC (BLDC) motors with high efficiency and precision, making it an ideal choice for a wide range of automotive systems that require reliable motor control.

With its robust design, the DRV8343SPHPRQ1 is capable of delivering up to 6.5 A of output current, ensuring that it can handle the demands of most automotive BLDC motor applications. The device operates over a wide battery voltage range from 4.4 V to 45 V, providing the flexibility needed to work with various electrical systems within modern vehicles.

One of the key features of the DRV8343SPHPRQ1 is its three integrated half-bridge drivers, which allow for precise control of the motor phases. This configuration simplifies the circuit design and reduces the number of external components required, leading to a more compact and cost-effective solution. The motor driver is also equipped with a range of diagnostic functions and protection features, such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the motor system.

The DRV8343SPHPRQ1 supports multiple control modes, including six PWM inputs, three PWM inputs with phase/enable control, and independent half-bridge control mode. This versatility allows designers to choose the best control strategy for their specific application, whether it's for pumps, fans, or other automotive systems.

Furthermore, the device comes in a thermally enhanced HTSSOP package, which is designed to dissipate heat effectively, maintaining optimal performance even under harsh operating conditions. The DRV8343SPHPRQ1 also meets the stringent automotive industry standards, including AEC-Q100 qualification, ensuring reliability and durability in automotive environments.

In summary, the DRV8343SPHPRQ1 from Texas Instruments is a highly capable motor driver that offers automotive system designers a powerful, flexible, and reliable solution for controlling BLDC motors. With its advanced features and robust design, it stands out as a top choice for next-generation automotive applications.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3497 $53.4970
23+ $4.3895 $100.9585
36+ $4.2523 $153.0828
49+ $4.1151 $201.6399
63+ $3.9780 $250.6140
85+ $3.5665 $303.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess