EN
  • EN
  • DE

ATMEGA2564RFR2-ZUR

Part No ATMEGA2564RFR2-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATMEGA2564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA2564RFR2-ZURDKR, ATMEGA2564RFR2-ZURCT, ATMEGA2564RFR2-ZUR-ND, ATMEGA2564RFR2-ZURTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862347-ATMEGA2564RFR2-ZUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA2564RFR2-ZUR CAD Model

Description

Microchip Technology's ATMEGA2564RFR2-ZUR

The ATMEGA2564RFR2-ZUR is a cutting-edge microcontroller from Microchip Technology, designed to provide a high-performance, low-power solution for wireless applications. It is part of the ATmega series, which is renowned for its robustness, versatility, and efficiency in a wide array of embedded systems. This particular model integrates both an ATmega2564 AVR microcontroller and an RF transceiver, making it an ideal choice for applications requiring wireless communication such as home automation, industrial control, and sensor networks.

The microcontroller core boasts a rich feature set, including 256KB of in-system self-programmable flash memory, 8KB RAM, and 4KB of EEPROM. This generous memory allocation allows for complex and memory-intensive applications to be developed. Additionally, it operates at a frequency of up to 16MHz, delivering the processing power necessary for demanding tasks.

The integrated RF transceiver supports the IEEE 802.15.4 standard, which is the foundation for protocols like ZigBee and MiWi. This enables the ATMEGA2564RFR2-ZUR to be a versatile component in developing wireless networks with reliable connectivity and moderate data rates. With its robust hardware-based security features, the device ensures secure data communication, which is essential for modern IoT applications.

This microcontroller is also equipped with a variety of peripherals, including a 10-bit ADC, multiple PWM channels, and a six-channel event system. These features make it highly adaptable to a range of applications, allowing for precise control and monitoring. Moreover, its power efficiency is enhanced by features such as power-save mode, which makes it suitable for battery-operated devices.

The ATMEGA2564RFR2-ZUR comes in a QFN package, which is known for its small footprint and excellent thermal performance, making it a great choice for space-constrained applications. With its combination of powerful microcontroller capabilities and wireless functionality, the ATMEGA2564RFR2-ZUR from Microchip Technology stands out as a comprehensive solution for developers looking to create sophisticated wireless systems with ease.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0059 $60.0354
15+ $8.2100 $123.1500
22+ $7.9535 $174.9770
31+ $7.6969 $238.6039
39+ $7.4403 $290.1717
52+ $6.6706 $346.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess