EN
  • EN
  • DE

CSD86356Q5DT

Part No CSD86356Q5DT
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description SYNCHRONOUS BUCK NEXFET POWER BL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 40A (Ta)
Rds On (Max) @ Id, Vgs 4.5mOhm @ 20A, 5V, 0.8mOhm @ 20A, 5V
Vgs(th) (Max) @ Id 1.85V @ 250µA, 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.9nC @ 4.5V, 19.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1040pF @ 12.5V, 2510pF @ 12.5V
Power - Max 12W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-VSON-CLIP (5x6)
Base Product Number CSD86356
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1186379-CSD86356Q5DT
Ultra Librarian 3D Model Ultra Librarian CSD86356Q5DT CAD Model

Description

The Texas Instruments CSD86356Q5DT is a state-of-the-art, high-efficiency, synchronous buck NexFET™ power block designed for multi-purpose applications. This advanced semiconductor combines two power MOSFETs in a unique SON 5mm x 6mm package, offering designers a compact, high-performance solution for power conversion.

Key Features

  • High-Density Power Solution: The CSD86356Q5DT integrates two MOSFETs into a small footprint, providing a high-density power solution that minimizes space on the PCB.
  • Optimized Performance: With an optimized design for 5V gate drive applications, this power block achieves a balance between conduction and switching losses, ensuring efficient operation.
  • Low R<sub>DS(on): The device features low on-resistance, which translates to reduced power loss and improved thermal performance, critical for maintaining efficiency in power-sensitive designs.
  • High Continuous Current Capability: It is capable of delivering high continuous current, making it suitable for demanding applications that require a reliable power supply.
  • Thermal Excellence: The CSD86356Q5DT boasts an exceptional thermal performance due to its Power Block construction, ensuring stability and longevity under various operating conditions.

Applications

Designed to cater to a wide range of applications, the CSD86356Q5DT is ideal for use in DC/DC conversion in computing, server, telecom, and networking equipment. Its versatility also extends to industrial and automotive systems, where efficient power conversion is paramount.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD86356Q5DT is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability for products that cannot afford to fail.

Environmental Compliance

Complying with RoHS directives, the CSD86356Q5DT is manufactured with the environment in mind. It is free from hazardous substances, making it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0349 $50.8725
60+ $1.6697 $100.1820
93+ $1.6175 $150.4275
128+ $1.5654 $200.3712
166+ $1.5132 $251.1912
222+ $1.3566 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess