The PCM3794ARHBT is a state-of-the-art audio codec from Texas Instruments, designed to provide high-quality audio performance for a wide range of applications. This integrated circuit features a stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), making it an ideal solution for multimedia and audio processing projects.
Key Features
- High-Performance Audio: With its advanced architecture, the PCM3794ARHBT delivers exceptional sound quality, ensuring crisp and clear audio playback and recording.
- Low Power Consumption: Designed for power-sensitive applications, this codec operates with low power requirements, thereby extending battery life in portable devices.
- Flexible Audio Interface: The codec supports I2S, Left-Justified, Right-Justified, and DSP audio data interface formats, providing versatility for various system designs.
- Multiple Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating different audio fidelity requirements.
- Programmable Functions: The PCM3794ARHBT offers programmable functions such as digital attenuation, soft mute, and digital de-emphasis, allowing for customized audio output.
- Compact Packaging: Housed in a compact 32-pin QFN package, this codec is designed for space-constrained applications without compromising on performance.
Applications
The PCM3794ARHBT is versatile and can be used in various applications, including:
- Portable Audio Devices
- Professional Audio Equipment
- Automotive Audio Systems
- Digital Audio Workstations
- Home Theater Systems
- Voice Recognition and Processing Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
24-Bit |
| DAC SNR |
105 dB |
| ADC SNR |
93 dB |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
2.7V to 3.6V |
Overall, the PCM3794ARHBT from Texas Instruments is a highly capable audio codec that offers excellent audio quality, low power consumption, and a flexible interface for a wide array of audio applications.