EN
  • EN
  • DE

PIC18F14K50-I/SS

Part No PIC18F14K50-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 16KB Flash 3.3V/5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090097-PIC18F14K50-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F14K50
Introduction Date May 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F14K50-I/SS CAD Model

Description

Microchip Technology's PIC18F14K50-I/SS Microcontroller

The PIC18F14K50-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliability in a wide array of embedded systems applications. This 20-pin SSOP (Shrink Small Outline Package) microcontroller is designed to deliver exceptional computational speed and functionality while maintaining power efficiency, making it an ideal choice for both complex and power-sensitive projects.

Key Features:

  • Core: The PIC18F14K50-I/SS is built around an advanced 8-bit PIC18 core with an enhanced RISC architecture, offering up to 16 MIPS (Million Instructions Per Second) performance at 48 MHz. This core provides a balanced combination of speed and power efficiency.
  • Memory: Equipped with 16KB of flash program memory, 768 bytes of RAM, and 256 bytes of EEPROM, this MCU can handle a variety of complex programs and data storage requirements.
  • I/O Ports: It features 15 general-purpose I/O pins, which are highly configurable and suitable for interfacing with a wide range of peripherals and sensors.
  • Integrated Peripherals: The MCU includes a range of built-in peripherals such as a USB 2.0 module, an analog-to-digital converter (ADC) with up to 10 channels, a comparator, and PWM modules, facilitating the development of versatile embedded systems without the need for additional components.
  • Communication: Comprehensive communication support is provided with serial communication interfaces including USART, SPI, and I2C, allowing for easy integration into communication networks and data exchange with other devices.
  • Power Management: The PIC18F14K50-I/SS offers multiple power modes, including a power-managed mode, to optimize energy consumption for battery-powered and power-sensitive applications.
  • Operating Voltage: This microcontroller operates over a broad voltage range of 1.8V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

With its robust set of features and capabilities, the PIC18F14K50-I/SS from Microchip Technology stands out as a versatile and efficient solution for a multitude of embedded design projects, from consumer electronics to industrial automation systems. Its compact SSOP package also allows for a smaller PCB footprint, making it suitable for space-constrained applications.

Whether you're developing USB interfaces, portable devices, or complex control systems, the PIC18F14K50-I/SS provides a solid foundation for your design, delivering the performance, flexibility, and reliability that Microchip's products are known for.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4979 $52.4559
49+ $2.0495 $100.4255
76+ $1.9855 $150.8980
105+ $1.9214 $201.7470
135+ $1.8574 $250.7490
181+ $1.6653 $301.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,071 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess