EN
  • EN
  • DE

MAX14573EUD+T

Part No MAX14573EUD+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel
Technology Internal Switch
Applications General Purpose
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-TSSOP-EP
Voltage - Working 36V
Family Part Number MAX14573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212153-MAX14573EUD+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14573EUD+T CAD Model

Description

Maxim Integrated MAX14573EUD+T USB Overvoltage Protector

The MAX14573EUD+T from Maxim Integrated is a highly sophisticated USB overvoltage protection device designed to safeguard sensitive USB peripherals from voltage surges and spikes that can occur in a variety of electronic applications. This component is an invaluable addition to any system where USB interfaces require robust protection against harmful overvoltage conditions.

Encased in a compact TSSOP-14 package, the MAX14573EUD+T is engineered to provide adjustable overvoltage protection for USB VBUS lines. One of the key features of this device is its ability to allow the user to set the overvoltage trip level using an external resistor divider. This flexibility ensures that the protection can be tailored to specific design requirements, enhancing the safety of the connected USB devices.

The MAX14573EUD+T operates over a wide input voltage range, from 4.5V to 36V, making it suitable for a diverse array of USB-powered gadgets and systems. Additionally, it can withstand short-circuit events and has an integrated thermal shutdown mechanism that further enhances the protection of the circuitry it is part of.

Another notable attribute of this overvoltage protector is its low quiescent current, which is particularly important for battery-powered applications where power efficiency is crucial. The device also includes an overcurrent protection feature, which works in tandem with the overvoltage protection to provide comprehensive safeguarding for USB interfaces.

With a quick response time to overvoltage events, the MAX14573EUD+T ensures that the connected USB devices are promptly disconnected from the power supply, thereby preventing damage. Once the overvoltage condition subsides, the device automatically reconnects the power to resume normal operation, minimizing downtime and maintaining user convenience.

In summary, the Maxim Integrated MAX14573EUD+T is a versatile and reliable solution for protecting USB peripherals against overvoltage and overcurrent conditions. Its adjustable protection settings, low power consumption, and robust feature set make it an ideal choice for designers looking to enhance the durability and reliability of their USB interface designs.

You May Also Be Interested in

Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5920 $58.3680
10+ $11.9730 $119.7300
15+ $11.5989 $173.9835
21+ $11.2248 $235.7208
27+ $10.8505 $292.9635
36+ $9.7281 $350.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess