EN
  • EN
  • DE

PI3EQX8984ZLE

Part No PI3EQX8984ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 72TQFN / Buffer, ReDriver 8 Channel 8Gbps 72-TQFN (11x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications PCIe
Data Rate (Max) 8Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 294
Win Source Part Number 1030065-PI3EQX8984ZLE
Ultra Librarian 3D Model Ultra Librarian PI3EQX8984ZLE CAD Model

Description

The PI3EQX8984ZLE from Diodes Incorporated is a cutting-edge, high-performance signal ReDriver designed to enhance signal quality across high-speed interfaces. This device is particularly suited for applications that require improved signal integrity at the receiving end by compensating for the losses incurred during transmission over long PCB traces or cables.

Key Features

  • Interface Type: The PI3EQX8984ZLE supports USB 3.1 Gen 2, ensuring compatibility with the latest high-speed USB standards, capable of delivering data transfer rates up to 10 Gbps.
  • Channel Configuration: This device offers a 4-differential channel configuration, which allows for simultaneous bidirectional operation, making it highly versatile for various data communication protocols.
  • Signal Conditioning: It includes advanced signal conditioning features such as programmable equalization, flat gain, and output swing, which help to restore signal integrity and minimize jitter and noise.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX8984ZLE operates with low power consumption, making it ideal for power-sensitive applications.
  • Small Form Factor: The product comes in a space-saving package, which is critical for modern electronic devices where board space is at a premium.

Applications

The PI3EQX8984ZLE is ideal for a wide range of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Smartphones and Tablets
  • Docking Stations
  • Data Storage and Servers
  • Networking Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3EQX8984ZLE is no exception. It is built to meet the rigorous standards required by the industry, ensuring stable performance and longevity in the most demanding conditions.

Environmental Compliance

In line with environmental regulations, the PI3EQX8984ZLE is RoHS compliant, ensuring that it is free from hazardous substances and meets global environmental standards.

For engineers and designers looking for a high-speed interface solution, the PI3EQX8984ZLE from Diodes Incorporated offers the perfect blend of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess