EN
  • EN
  • DE

KIC7SZ66FU-RTK/P

Part No KIC7SZ66FU-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0639+
Reference case SOT23-
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714715-KIC7SZ66FU-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIC7SZ66FU-RTK/P CAD Model

Description

The KIC7SZ66FU-RTK/P is a single high-speed CMOS bus switch manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for isolating signals or for multiplexing/demultiplexing applications in high-performance data processing systems. This switch provides minimal propagation delay, which makes it suitable for demanding applications where speed is critical.

Applications

  • Bus Isolation
  • Multiplexing/Demultiplexing
  • Data Routing
  • Signal Switching
  • Portable Electronics

Features

  • High-Speed Operation: Provides minimal propagation delay.
  • Low On-Resistance: Ensures minimal signal distortion.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Low Power Consumption: Reduces overall system power requirements.
  • Tiny UDFN Package: Allows for high-density PCB layouts.

Benefits

  • Improved System Performance: High-speed switching minimizes signal delays.
  • Reduced Signal Distortion: Low on-resistance ensures signal integrity.
  • Versatile Application: Suitable for a wide range of data processing systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Tiny package allows for integration into space-constrained applications.

Additional Details

The KIC7SZ66FU-RTK/P features a low on-resistance, typically in the range of a few ohms, which minimizes signal attenuation and distortion. It operates over a wide voltage range, typically from 1.65V to 5.5V, making it compatible with various logic levels. The device is packaged in an ultra-small UDFN (Ultra-Thin Dual Flat No-Leads) package, allowing for high-density mounting on PCBs. The control input is CMOS compatible and requires minimal drive current. This bus switch is designed for applications where minimal signal propagation delay and low power consumption are critical. The KIC7SZ66FU-RTK/P is commonly used in smartphones, tablets, and other portable devices for switching data lines or isolating bus segments.

The KIC7SZ66FU-RTK/P's high speed, low power consumption, and small package make it an excellent choice for modern electronic devices requiring efficient signal switching.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess