EN
  • EN
  • DE

LMV1012TP-25/NOPB

Part No LMV1012TP-25/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO MIC 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2 V to 5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Dimension 4-UFBGA, DSBGA
Win Source Part Number 1055624-LMV1012TP-25/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV1012TP-25/NOPB CAD Model

Description

Product Overview: LMV1012TP-25/NOPB

The LMV1012TP-25/NOPB is a premium audio input amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically tailored for the amplification of signals from micro-electromechanical systems (MEMS) microphones, making it an ideal choice for a wide range of applications that require high-quality audio input, such as mobile phones, tablets, laptops, and other portable electronic devices.

Key Features

  • Low Voltage Operation: The LMV1012TP-25/NOPB operates at a low voltage, which is perfect for battery-powered devices, ensuring energy efficiency and prolonged battery life.
  • High PSRR (Power Supply Rejection Ratio): With an excellent PSRR, this IC delivers consistent performance by minimizing the effects of power supply variations, which is critical for maintaining audio fidelity in fluctuating power environments.
  • Low Noise: The amplifier is designed to have a low input-referred noise density, which ensures a clear and crisp audio signal by minimizing background noise.
  • Compact Packaging: Housed in a tiny package, the LMV1012TP-25/NOPB saves valuable board space, making it suitable for space-constrained applications.

Applications

The LMV1012TP-25/NOPB is versatile and can be used in a variety of applications where audio quality is paramount. Some of these applications include:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Portable Audio Recorders
  • Bluetooth Headsets
  • Active Noise Cancellation Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV1012TP-25/NOPB is no exception. It is designed to meet the stringent requirements of the mobile industry, ensuring reliability and performance. The NOPB designation indicates that the product is lead-free (No Lead), which makes it compliant with environmental regulations and suitable for eco-friendly consumer electronics.

In summary, the LMV1012TP-25/NOPB from Texas Instruments stands out as a high-performance, energy-efficient solution for enhancing audio input in a multitude of electronic devices. Its low-voltage operation, high PSRR, low noise, and compact footprint make it a top choice for designers looking to incorporate superior audio capabilities into their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess