EN
  • EN
  • DE

SN65LVDM22DR

Part No SN65LVDM22DR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 21mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1098927-SN65LVDM22DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDM22DR CAD Model

Description

Product Overview: SN65LVDM22DR by Texas Instruments

The SN65LVDM22DR is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LVDM (Low-Voltage Differential Signaling) family and is specifically engineered to offer robust data transmission with low power consumption and reduced electromagnetic interference (EMI).

The SN65LVDM22DR operates with a nominal 3.3V supply voltage and is capable of delivering data rates up to 200 Mbps. Its differential signaling technology enables it to transmit data over long distances with high noise immunity, making it an ideal choice for demanding applications that require reliable communication in noisy environments.

Key Features:

  • High-Speed Data Transfer: Supports signaling rates up to 200 Mbps, facilitating rapid data exchange for time-sensitive applications.
  • Low-Voltage Operation: Designed to work with a 3.3V supply, it helps to minimize power consumption in electronic systems.
  • Differential Signaling: Utilizes LVDS technology to achieve high-speed data transmission while maintaining signal integrity over long cable runs.
  • Reduced EMI: The differential nature of the signaling helps to reduce electromagnetic interference, enhancing system reliability.
  • Industrial Temperature Range: Operates between -40°C and +85°C, ensuring performance across a wide range of environmental conditions.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a high output state if the inputs are left open or are undriven.

Applications:

The SN65LVDM22DR is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Computer peripherals and high-speed data interfaces
  • Industrial control and automation systems
  • Video data transmission and pixel data interfaces

Its robust design and advanced features make the SN65LVDM22DR a reliable solution for designers looking to enhance the performance of their digital communication systems. With its ability to maintain signal integrity across challenging conditions, this product is a testament to Texas Instruments' commitment to delivering high-quality and innovative semiconductor solutions.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess