EN
  • EN
  • DE

DS90UH940TNKDRQ1

Part No DS90UH940TNKDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL HDMI TO FPD 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3.36Gbps Deserializer 3 Input 2 Output 64-WQFN (9x9)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name DS90UH
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869639-DS90UH940TNKDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UH940TNKDRQ1 CAD Model

Description

Introducing the DS90UH940TNKDRQ1 from Texas Instruments

The DS90UH940TNKDRQ1 is an innovative automotive serializer from Texas Instruments, designed to meet the rigorous demands of modern vehicle multimedia networks. This advanced component is part of Texas Instruments' FPD-Link III family, which specializes in high-speed data transmission for in-vehicle infotainment and driver assistance systems.

Key Features

  • High-Speed Data Transfer: The DS90UH940TNKDRQ1 supports high-speed data transfer rates, making it suitable for transmitting video, audio, and control data over a single differential pair with excellent signal integrity.
  • Robust EMC Performance: Engineered for the automotive environment, this serializer boasts exceptional electromagnetic compatibility (EMC) performance, ensuring reliable operation in the presence of electrical noise and interference.
  • Adaptive Equalization: The device features adaptive equalization technology, which compensates for cable loss and optimizes signal quality over long cable runs, enhancing the overall video and data transmission quality.
  • Multi-Channel Support: It can support multiple video channels, providing flexibility for various camera and display configurations within the vehicle.

Applications

The DS90UH940TNKDRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Rear-view and surround-view camera systems
  • Driver monitoring systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive infotainment and display panels

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage that is suitable for automotive applications, ensuring compatibility with vehicle power systems.
  • Temperature Range: It is designed to withstand the extreme temperature variations typically found in automotive environments, ensuring reliable performance under various operating conditions.

The DS90UH940TNKDRQ1 by Texas Instruments represents a cutting-edge solution for automotive manufacturers and system integrators seeking a reliable, high-performance serializer for their in-vehicle networks. With its advanced features and robust design, this component is set to play a crucial role in the evolution of automotive communication systems.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5362 $51.0724
5+ $20.9528 $104.7640
8+ $20.2981 $162.3848
11+ $19.6433 $216.0763
14+ $18.9885 $265.8390
18+ $17.0242 $306.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess