The DS91M124TMAX/NOPB is a state-of-the-art serializer/deserializer (SerDes) device from Texas Instruments, designed to facilitate high-speed, bidirectional data communication. This integrated circuit is part of the high-performance FPD-Link family, which is known for its ability to transmit data over long distances with high integrity.
Key Features
- High-Speed Data Transmission: The DS91M124TMAX/NOPB supports high-speed data transmission, making it ideal for applications that require fast data throughput.
- LVDS Interface: It utilizes Low Voltage Differential Signaling (LVDS) technology, ensuring low noise and reduced electromagnetic interference (EMI) for reliable data transmission.
- Reduced Cabling: The device allows for the reduction of cable bulk and weight, as it is capable of transmitting data over a single twisted-pair cable, which simplifies the design and lowers system costs.
- Backward Compatibility: It is backward compatible with previous FPD-Link generations, providing an easy upgrade path for existing designs.
Applications
The DS91M124TMAX/NOPB is versatile and can be used in a variety of applications, such as:
- Automotive infotainment and driver assistance systems
- Industrial video and display systems
- High-resolution digital signage
- Medical imaging equipment
Technical Specifications
- Package: 48-TQFP
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 3.3V
- Power Consumption: Low power operation to enhance system efficiency
Quality and Reliability
As with all Texas Instruments products, the DS91M124TMAX/NOPB is manufactured to the highest quality standards, ensuring long-term reliability and performance in critical applications. The device is provided in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.