EN
  • EN
  • DE

PI3DBS16000ZHEX

Part No PI3DBS16000ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN3590-42 / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number PI3DBS16000
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930397-PI3DBS16000ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16000ZHEX CAD Model

Description

Introducing the PI3DBS16000ZHEX - A High-Performance Signal Switch from Diodes Incorporated

The PI3DBS16000ZHEX is a state-of-the-art differential signal switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is crafted to meet the demands of high-speed signal switching with exceptional signal integrity, making it an ideal choice for a variety of applications, including networking, telecommunications, and data center infrastructures.

Key Features

  • High-Speed Performance: The PI3DBS16000ZHEX is capable of supporting data rates up to 16 Gbps, ensuring rapid and efficient data transfer for high-bandwidth applications.
  • Differential Signal Switching: With its differential signal switching capability, this product is designed to minimize signal degradation and crosstalk, providing a clean, high-integrity signal path.
  • Low Insertion Loss: The low insertion loss of the PI3DBS16000ZHEX minimizes the attenuation of the signal as it passes through the switch, ensuring a strong and reliable signal at the receiver end.
  • Wide Bandwidth: The switch boasts a wide bandwidth, which accommodates a broad range of frequencies and supports various high-speed protocols.
  • Power Efficiency: Designed with power efficiency in mind, the PI3DBS16000ZHEX helps to reduce overall power consumption in systems where it is deployed.

Applications

The versatility of the PI3DBS16000ZHEX allows it to be used in multiple applications, including but not limited to:

  • High-speed data storage systems
  • Server and networking equipment
  • Signal routing in PCB designs
  • Data center infrastructure

Reliability and Quality

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The PI3DBS16000ZHEX is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. This dedication to excellence ensures that customers can integrate the PI3DBS16000ZHEX into their designs with confidence, knowing they are using a switch that is both reliable and high-performing.

For those seeking a differential signal switch that offers high-speed performance, low power consumption, and superb signal integrity, the PI3DBS16000ZHEX from Diodes Incorporated is an exemplary choice that stands out in the market.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess