EN
  • EN
  • DE

AH5771-PG-B

Part No AH5771-PG-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE PHASE HALL EFFECT LATCH SMART FAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Operating Supply Voltage 2.5 V ~ 15 V
Voltage - Load 2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Style Through Hole
Package 4-SIP
Manufacturer Package 4-SIP
Win Source Part Number 1142999-AH5771-PG-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name AH5771
Introduction Date December 04, 2008
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AH5771-PG-B CAD Model

Description

The AH5771-PG-B is a high-performance, precision micro-power Hall-effect switch designed and manufactured by Diodes Incorporated. This advanced sensor is engineered to detect magnetic fields with exceptional accuracy and is ideal for a wide range of applications, including but not limited to, position and proximity sensing, speed detection, and flow metering.

Key Features

  • High Sensitivity: The AH5771-PG-B is capable of detecting very low levels of magnetic field, making it suitable for applications that require precise measurement.
  • Low Power Consumption: As a micro-power device, it consumes minimal power, which is crucial for battery-powered or energy-conscious applications.
  • Chopper-Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the influence of thermal and stress-induced offset.
  • Omni-polar Operation: The device can be activated by both North and South poles, offering flexibility in magnet selection and simplifying system design.
  • Robust Output: The open-drain output of the AH5771-PG-B can be easily interfaced with a variety of microcontrollers and digital circuits.

Applications

The AH5771-PG-B is versatile and can be used in a multitude of applications across different industries. Some of the common applications include:

  • Portable and wearable technology for position sensing
  • Industrial automation for proximity detection
  • Consumer electronics for user interface controls
  • White goods and home appliances for safety and energy-saving features

Quality and Reliability

Diodes Incorporated ensures that the AH5771-PG-B meets stringent quality standards. The product is designed for reliability and is compliant with industry-standard certifications, providing users with confidence in its performance and durability for their critical applications.

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 3.5V
Operating Temperature -40°C to 85°C
Output Type Open-Drain
Package SOT23

For more detailed information, please refer to the AH5771-PG-B datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2682 $291.6860
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess