EN
  • EN
  • DE

TLV3401IDBVTG4

Part No TLV3401IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR SGL OD OUT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109422-TLV3401IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3401IDBVTG4 CAD Model

Description

Product Overview: Texas Instruments TLV3401IDBVTG4

The TLV3401IDBVTG4 from Texas Instruments is a high-speed, single-channel comparator that is designed to offer a perfect blend of speed, precision, and low power consumption. This device is a part of the TLV3401 family and is particularly suitable for a wide range of applications, including signal processing, control systems, touch screens, and portable devices due to its small form factor and efficient operation.

Key Features

  • High-Speed Operation: The TLV3401IDBVTG4 boasts a fast response time, which is crucial for applications that require quick decision-making and signal processing.
  • Low Power Consumption: Despite its speed, this comparator maintains low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Push-Pull Output: This device features a push-pull output stage that eliminates the need for external pull-up resistors, simplifying design and reducing component count.
  • Wide Supply Voltage Range: The TLV3401IDBVTG4 can operate over a broad supply voltage range from 2.7V to 5.5V, allowing for flexibility in various system designs.
  • Small Package: Housed in a compact SOT-23-5 package, it is suitable for space-constrained applications.

Applications

The versatile nature of the TLV3401IDBVTG4 makes it well-suited for numerous applications, including:

  • Zero-crossing detectors
  • High-speed signal conditioning
  • Window comparators
  • Battery chargers
  • Level shifters
  • Portable electronics
  • Industrial monitoring and control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLV3401IDBVTG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its extended temperature range and robust design, this comparator is engineered to perform reliably in challenging environments.

Whether you're designing a simple threshold detector or a complex, high-speed signal processing circuit, the TLV3401IDBVTG4 offers the performance and reliability you need. Its combination of features makes it a smart choice for designers looking for a high-quality, versatile, and efficient comparator solution.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,490 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess