EN
  • EN
  • DE

BTB16-600CWRG

Part No BTB16-600CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079729-BTB16-600CWRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB16-600CWRG CAD Model

Description

The BTB16-600CWRG is a high-performance TRIAC manufactured by STMicroelectronics, designed for use in AC load switching applications. This TRIAC, belonging to STMicroelectronics' Snubberless™ series, is specifically engineered to provide robust and efficient performance for a wide range of applications including motor control, lighting control, and home appliances. The device ensures a seamless control of AC power, making it an integral component for modern electronic systems that require reliable AC switching.

Key Features:

  • Voltage Capacity: The BTB16-600CWRG is capable of handling voltages up to 600V, making it suitable for a variety of industrial and domestic applications where high voltage operation is required.
  • Current Rating: With a current rating of 16A, this TRIAC can control moderately high current loads, ensuring efficient operation in power-intensive applications.
  • Snubberless Technology: The device incorporates ST's Snubberless technology, which allows for high commutation performances without the need for additional snubber circuits. This technology simplifies circuit design and reduces component count.
  • Gate Trigger Current: The TRIAC has a specified gate trigger current of 35mA, which is relatively low and helps in reducing power consumption during the triggering phase.
  • Thermal Resistance: The BTB16-600CWRG features a low thermal resistance, facilitating better heat dissipation and enhancing the reliability of the device under varying operational conditions.
  • Package: Housed in an insulated TO-220AB package, the TRIAC offers good insulation properties and is compatible with standard mounting processes.
  • Compliance: It is compliant with RoHS and halogen-free standards, ensuring environmental friendliness and suitability for use in green applications.

Applications:

The versatility of the BTB16-600CWRG allows it to be used in a broad spectrum of AC power control applications. It is commonly found in:

  • Home appliances such as electric heaters, ovens, and air conditioners.
  • Lighting systems including dimmers and automated lighting controls.
  • Industrial motor control for conveyors, fans, and pumps.
  • Power tools and office equipment.
  • Other applications requiring robust and efficient AC switching solutions.

With its combination of high voltage and current capabilities, thermal efficiency, and Snubberless technology, the BTB16-600CWRG from STMicroelectronics is a prime choice for designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8375 $50.2500
150+ $0.6872 $103.0800
230+ $0.6657 $153.1110
315+ $0.6442 $202.9230
405+ $0.6228 $252.2340
540+ $0.5583 $301.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess