Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 48MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Part Number Series M74HC401
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808679-M74HC4017B1R
Ultra Librarian 3D Model Ultra Librarian M74HC4017B1R CAD Model

Description

The M74HC4017B1R is a high-speed CMOS decade counter/divider integrated circuit, designed and manufactured by STMicroelectronics. This device is part of the HC (High-speed CMOS) family, which ensures robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The M74HC4017B1R is engineered to work with a supply voltage ranging from 2V to 6V, providing a flexible solution for various digital applications.

Key Features

  • Decade Counter/Divider: The device has 10 decoded outputs, making it perfect for counting applications where output in decimal form is required.
  • High-Speed Performance: The M74HC4017B1R operates at high speed, ensuring quick response times and efficient operation in fast-paced environments.
  • Low Power Consumption: As part of the CMOS family, it boasts low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: With a 2V to 6V operating voltage range, it is versatile for use in various electronic systems.
  • Standardized Pin Configuration: The device comes in a standard 16-pin package, making it easy to integrate into existing designs.

Applications

The M74HC4017B1R is suitable for a wide range of applications, including:

  • Frequency division
  • Counter/timer circuits
  • LED sequential lighting systems
  • Signal/event counters

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC4017B1R is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in your applications.

Ordering Information

The product is available in a DIP-16 package and is identified by the part number M74HC4017B1R. For purchasing information, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
14-Bit Binary Counter
Lowest to $0.4679
ECAD model for MC14020BDR2
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ECAD model for 74HC4017DB,112
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for NLV74HC393ADR2G
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention