Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 2mA @ 4.75V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 072947-M48T35Y-70PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70PC1 CAD Model

Description

STMicroelectronics M48T35Y-70PC1 Timekeeper SRAM

The M48T35Y-70PC1 is a high-performance 256 Kbit (32K x 8) Timekeeper SRAM integrated circuit from STMicroelectronics. This precision device is designed to provide a reliable and efficient solution for electronic systems requiring a combination of volatile memory with a timekeeping feature. It is particularly well-suited for applications that demand accurate timekeeping alongside the need to store and retrieve data quickly.

One of the key features of the M48T35Y-70PC1 is its integrated, fully functional real-time clock (RTC) that keeps track of seconds, minutes, hours, days, date, month, and year information. The clock/calendar functionality is accurate up to the year 2100, with automatic leap year compensation. This feature ensures that the device can be used in applications where long-term accurate timekeeping is crucial.

The M48T35Y-70PC1 operates at a speed of 70ns, offering swift access to the SRAM, which is essential for high-speed data logging, industrial control systems, and other time-sensitive applications. The SRAM is backed up by an integrated, replaceable lithium battery that ensures data retention and the continuous operation of the clock/calendar during power loss situations. This battery-backed SRAM is a reliable choice for systems that cannot afford to lose data or timekeeping capabilities during power outages.

The device is packaged in a 28-pin PC1 (DIP) package, providing easy integration into a wide range of electronic systems. It features a 4.5V to 5.5V power supply voltage range, making it compatible with most 5V logic systems. Additionally, the M48T35Y-70PC1 offers a BYTE-WIDE™ interface, allowing for simple and direct connections to the microprocessor bus without the need for additional interfacing or glue logic.

With its combination of non-volatile memory and integrated RTC, the M48T35Y-70PC1 from STMicroelectronics is an excellent choice for applications in networking, telecommunications, data acquisition systems, and any other system that requires robust timekeeping and data storage capabilities.

For designers and engineers looking for a dependable memory and timekeeping solution, the M48T35Y-70PC1 offers the perfect combination of performance, reliability, and ease of integration.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $2.9558
ECAD model for MCP79401-I/MS
Renesas Electronics America
IC Rtc Clk/calendar I2C 8-TSSOP
Need more? Email Us
ECAD model for IDT1337GDVGI
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
ECAD model for MCP795W12-I/ST
Microchip Technology
IC RTC CLK/CALENDAR SPI 10-MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Lowest to $2.8674
ECAD model for MCP79511T-I/MS
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ECAD model for DS1393U-33+
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.2754
ECAD model for MCP79402-I/MS
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
ECAD model for MCP795W21-I/ST
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8-UMAX / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $7.3864
ECAD model for DS1339BU+
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.5114
ECAD model for RV-8263-C7-32.768KHZ-20PPM-TA-QC

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2438 $86.4876
4+ $35.4822 $141.9288
6+ $34.3736 $206.2416
8+ $33.2649 $266.1192
11+ $32.1563 $353.7193
14+ $28.8291 $403.6074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 676 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention