Products specifications Report Issue?

Category Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs
Mfr Cal Test Electronics
Series Cal Test
Package Bulk
Type Banana Plug
Gender Male
Plug/Mating Plug Diameter Standard Banana
Mounting Type Free Hanging (In-Line)
Termination Solderless
Insulation Sheathed
Color Black
Wire Gauge 13 AWG
Contact Finish Nickel
Contact Material Beryllium Copper
Body Material Polyamide (PA), Nylon
Temperature Range - Operating -20°C ~ 80°C
Base Product Number CT3250
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names BKCT3250-0
Standard Package 10
Win Source Part Number 1220489-CT3250-0
Ultra Librarian 3D Model Ultra Librarian CT3250-0 CAD Model

Description

The CT3250-0 is a black banana plug connector from Cal Test.

  • Color: Black
  • Gender: Male
  • Plug Diameter: Standard Banana
  • Wire Gauge: 13 AWG
  • Contact Material: Beryllium Copper
  • Contact Finish: Nickel
  • Termination: Solderless
  • Insulation: Polyamide (PA) and Nylon
  • Mounting: Free Hanging (In-Line)
  • Operating Temperature: -20°C to 80°C
  • Package: 10 Standard Banana Plugs

You May Also Be Interested in

Keystone Electronics
CONN BIND POST DUAL HEX BLK/RED
Need more? Email Us
ECAD model for 4108
Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
ECAD model for 105-0752-001
Cinch Connectivity Solutions
CONN TIP JACK SLDR EYELET BLACK / Tip Jack Connector Standard Tip Solder Eyelet(s) Black
Lowest to $3.3579
ECAD model for 105-0253-001
Keystone Electronics
CONN BIND POST HEX WHITE
Need more? Email Us
ECAD model for 7023
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
ECAD model for CT3250-0
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
ECAD model for 3277
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
ECAD model for 72913-2
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $3.0473
ECAD model for 6083
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Need more? Email Us
ECAD model for 105-0604-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention