Products specifications Report Issue?

Package Bulk
Product Status Not For New Designs
Capacitance 2200 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.9 A @ 120 Hz
Ripple Current @ High Frequency 3.19 A @ 10 kHz
Lead Spacing 0.500" (12.70mm)
Size / Dimension 1.417" Dia (36.00mm)
Height - Seated (Max) 2.126" (54.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSW2200MEFC36X50 CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 680UF 20% 50V RADIAL TH
Need more? Email Us
ECAD model for 860010678022
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
Need more? Email Us
ECAD model for 16YXA2200MEFC12.5X20
Wurth Electronics Inc
CAP ALUM 220UF 20% 16V RADIAL TH
Lowest to $0.2299
ECAD model for 860020373010
Wurth Electronics Inc
CAP ALUM 680UF 20% 50V SMD
Need more? Email Us
ECAD model for 865060663014
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
Lowest to $0.4599
ECAD model for 35ZL1000MEFC12.5X25
Wurth Electronics Inc
CAP ALUM 100UF 20% 10V SMD
Need more? Email Us
ECAD model for 865080243007
Wurth Electronics Inc
CAP ALUM 100UF 20% 50V SMD
Lowest to $1.1683
ECAD model for 865080653016
Nichicon
CAP ALUM 4700UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UVR1V472MHD
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
Need more? Email Us
ECAD model for 16YXA1000MEFC10X16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention