EN
  • EN
  • DE

LTC1064-2CN

Part No LTC1064-2CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207077-LTC1064-2CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-2CN CAD Model

Description

Linear Technology LTC1064-2CN High-Speed Filter

The LTC1064-2CN is a state-of-the-art high-speed filter component from Linear Technology, designed to meet the rigorous demands of signal processing in modern electronic applications. This device is a member of Linear Technology's LTC1064 series, which are known for their high performance and reliability. The LTC1064-2CN specifically offers a unique combination of features that make it an ideal choice for a variety of filtering tasks.

Featuring a low-pass filter with a fifth-order Butterworth characteristic, the LTC1064-2CN provides a maximally flat passband response, ensuring minimal signal distortion and excellent group delay characteristics. This makes it suitable for applications that require precise signal processing, such as data acquisition, communication systems, and audio processing.

One of the standout features of the LTC1064-2CN is its high clock-to-corner frequency ratio, which allows for a wide range of input frequencies without compromising the filter's performance. Additionally, the filter is self-clocked, eliminating the need for an external clock source and simplifying the design process.

The LTC1064-2CN operates with a single 5V supply, which is convenient for systems that are standardized on 5V power rails. Furthermore, it boasts a low power consumption, making it suitable for portable and battery-operated equipment where power efficiency is crucial.

Designed in a compact 14-pin narrow DIP package, the LTC1064-2CN is easy to integrate into existing designs and occupies minimal board space. Its robust construction ensures that it can withstand the demands of industrial environments, while its precision engineering guarantees high performance over its entire operating temperature range.

In summary, the LTC1064-2CN from Linear Technology is a versatile, high-speed filter that offers excellent signal fidelity, low power consumption, and ease of use. Its integration-friendly design and reliable performance make it an excellent choice for designers looking to enhance their signal processing capabilities.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Linear Technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6867 $71.0601
6+ $19.4352 $116.6112
10+ $18.8277 $188.2770
13+ $18.2201 $236.8613
17+ $17.6126 $299.4142
22+ $15.7912 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess