EN
  • EN
  • DE
  • IT

105-0604-001

Part No 105-0604-001
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN TIP JACK TURRET GREEN  /  Tip Jack Connector Standard Tip Turret Green
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Type Tip Jack
Gender Female
Plug/Mating Plug Diameter Standard Tip
Mounting Type Panel Mount
Termination Turret
Insulation Mating End Insulated
Color Green
Contact Finish Silver
Contact Material Brass
Body Material Polyamide (PA66), Nylon 6/6
Base Product Number 105-0604
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Other Names 1050604001,J337
Standard Package 100
Win Source Part Number 1112158-105-0604-001
Ultra Librarian 3D Model Ultra Librarian 105-0604-001 CAD Model

Description

The Cinch Connectivity Solutions Johnson 105-0604-001 Green Tip Jack Connector is a female connector with a turret termination.

  • Contact Finish: Silver
  • Body Material: Polyamide (PA66), nylon 6/6
  • Mounting Type: Panel Mount
  • Mating Plug Diameter: Standard tip plug
  • Operating Temperature Range: Not Specified
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99

You May Also Be Interested in

Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
Keystone Electronics
CONN SOCKET PLUG CRIMP OR SOLDER / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Lowest to $0.0612
Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS GREEN
Need more? Email Us
Pomona Electronics
JACK PIN TIP GOLD 10PC ORANGE
Lowest to $806.6867
Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
Cal Test Electronics
CONN BANANA JACK SOLDER RED
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK SLDR EYELET BLACK / Tip Jack Connector Standard Tip Solder Eyelet(s) Black
Lowest to $2.9981
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0368 $51.6256
41+ $2.4918 $102.1638
63+ $2.4139 $152.0757
86+ $2.3360 $200.8960
111+ $2.2582 $250.6602
149+ $2.0246 $301.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess