EN
  • EN
  • DE

LA1823

Part No LA1823
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73823-LA1823
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1823 CAD Model

Description

The LA1823 from ON Semiconductor is a highly integrated circuit designed for the robust demands of modern radio receiver systems. This compact yet powerful IC is specifically tailored for AM/FM radio applications, providing manufacturers with a reliable solution for consumer electronic products such as portable radios, clock radios, and hi-fi audio systems.

Key Features

  • Frequency Range: The LA1823 supports a wide frequency range, accommodating both AM and FM bands, which makes it versatile for different market needs.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power draw, extending the battery life of portable devices.
  • High Sensitivity: It boasts high sensitivity reception, ensuring clear audio quality even in areas with weak signal strength.
  • Automatic Tuning: Includes an automatic tuning function that simplifies user interaction, providing a seamless tuning experience.
  • Integrated Audio Amplifier: Features an integrated audio amplifier, which reduces the need for external components and simplifies the overall design of the radio receiver.

Applications

The LA1823 is suitable for a diverse range of applications. It is ideal for:

  • Portable and stationary AM/FM radios
  • Clock radios with built-in receivers
  • Hi-Fi audio systems with radio functionality
  • Automotive audio systems requiring AM/FM reception

Technical Specifications

The technical specifications of the LA1823 include:

  • Operating Voltage Range: 1.8V to 7V
  • Quiescent Current: Typically low, contributing to the overall power efficiency
  • Package: Available in a compact form factor that is conducive to space-constrained designs

The LA1823 from ON Semiconductor is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its combination of performance, efficiency, and integration, the LA1823 stands out as a top choice for designers looking to enhance their radio receiver systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2968 $50.4560
415+ $0.2435 $101.0525
640+ $0.2359 $150.9760
880+ $0.2283 $200.9040
1,135+ $0.2207 $250.4945
1,520+ $0.1979 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess