Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Pomona Electronics
Package Bulk
Product Status Active
Type Banana Jack
Gender Female
Plug/Mating Plug Diameter Miniature
Mounting Type Panel Mount
Termination Rivet
Insulation Non-Insulated
Features Turret
Contact Finish Gold
Contact Material Brass
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1114363-3277
Ultra Librarian 3D Model Ultra Librarian 3277 CAD Model

Description

The 1114363-3277 is a female Banana Jack connector from Pomona Electronics.

  • Connector Type: Banana Jack
  • Gender: Female
  • Mounting Type: Panel Mount
  • Design: Turret
  • Termination: Rivet
  • Contact Finish: Gold
  • Insulated: Non-Insulated
  • Plug/Mating Plug Diameter: Miniature
  • Package: Bulk
  • Standard Package: 1 piece

You May Also Be Interested in

Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
ECAD model for CT2228-2
Cinch Connectivity Solutions
BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Need more? Email Us
ECAD model for 108-0753-102
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Need more? Email Us
ECAD model for 108-2302-621
CLIFF Electronic Components Ltd
Binding Post Connector Standard Fluted Red
Need more? Email Us
ECAD model for CL15511A
452
Keystone Electronics
CONN BANANA PLUG MINI TURRET
Need more? Email Us
ECAD model for 452
Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
ECAD model for 4093
Cinch Connectivity Solutions
CONN TIP JACK SOLDER BLACK
Lowest to $3.7324
ECAD model for 105-0753-001
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $3.0473
ECAD model for 6083
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
ECAD model for 3277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention