Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Status Active
Cable Type Multi-Pair
Number of Conductors 36 (18 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 7/28
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.500" (12.70mm)
Shield Type Foil, Braid
Length 500.0' (152.4m)
Jacket Color Slate
Ratings UL Style 2464
Features Drain Wire
Voltage 300V
Temperature Range - Operating -20°C to 80°C
Jacket (Insulation) Thickness 0.032" (0.81mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Win Source Part Number 1006652-6383 SL002
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6383 SL002 CAD Model

Description

This electronic component is a multi-pair cable from Alpha Wire with the Win Source Part Number 1006652-6383 SL002.

  • Conductors: 36 (18 pair twisted)
  • Wire Gauge: 22 AWG
  • Shielding: Aluminum and copper, tinned
  • Voltage Rating: 300V
  • UL Style: 2464
  • Shield Coverage: 100%, 65%
  • Integration: Easy to integrate
  • Features: Wide range of features
  • Supply and Demand Status: Currently balanced
  • Suitability: Suitable for use in different applications

You May Also Be Interested in

TE Connectivity
Need more? Email Us
ECAD model for 55LF1162-22-MST6-9CS3293
Alpha Wire
2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG 1000.0' (304.8m)
Need more? Email Us
ECAD model for M9508010 BK001
General Cable/Carol Brand
CABLE 2COND 20AWG NAT SHLD 1000'
Need more? Email Us
ECAD model for C3320.30.86
TE Connectivity
55PC CABLE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
ECAD model for 55PC0221-20-6/9CS2601
Belden Inc.
CABLE 25COND 24AWG CHROME 1000'
Need more? Email Us
ECAD model for 9937 0601000
TE Connectivity
55A CABLE/SINGLE WALL / 3 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55A1132-20-3/6/9-9
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
ECAD model for 55PC1121-12-6/9-9
TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
ECAD model for CP9020-000
TE Connectivity
55A CABLE/DUAL 10/ SM / 4 Conductor Multi-Conductor Cable White 10 AWG Braid
Need more? Email Us
ECAD model for 55A1842-10-MST4-9CS2275

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention