EN
  • EN
  • DE

72913-2

Part No 72913-2
Manufacturer Pomona Electronics
Catalog Banana and Tip Connectors
Description CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Pomona Electronics
Series -
Package Bulk
Product Status Active
Type Banana Jack
Gender Female
Plug/Mating Plug Diameter Standard Banana
Mounting Type Panel Mount
Termination Quick Connect
Insulation Mating End Insulated
Features -
Color Red
Wire Gauge -
Contact Finish Gold
Contact Material Brass
Body Material Polyamide (PA), Nylon
Base Product Number 72913
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1356798-72913-2
Ultra Librarian 3D Model Ultra Librarian 72913-2 CAD Model

Description

The Pomona Electronics 1356798-72913-2 is a female banana jack connector.

  • Mounting Type: Panel Mount
  • Contact Finish: Gold
  • Insulation: Insulated @ Mating End
  • Color: Red
  • Termination: Quick Connect
  • Body Material: Polyamide (PA) and Nylon
  • Mating Plug Diameter: Standard Banana Plug

You May Also Be Interested in

Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
Keystone Electronics
CONN BIND POST DUAL HEX BLK/RED
Need more? Email Us
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
CLIFF Electronic Components Ltd
Binding Post Connector Standard Fluted Red
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA JACK SOLDER TABS RED
Need more? Email Us
Keystone Electronics
Tip Plug Connector Standard Tip Solder Green
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX BLACK
Lowest to $2.7512
Cinch Connectivity Solutions
CONN TIP JACK TURRET BLACK / Tip Jack Connector Standard Tip Turret Black
Need more? Email Us
Pomona Electronics
JACK PIN TIP GOLD 10PC ORANGE
Lowest to $806.6867

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess