Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Standard
Head Style Hex
Termination Threaded and Turret
Termination Thread 10-32
Current Rating (Amps) 30 A
Material - Body Brass
Plating - Body Gold
Color White
Cross Hole Diameter 0.093" (2.36mm)
Head Size 0.480" OD x 0.625" L (12.19mm x 15.90mm)
Material - Insulation Polyamide (PA), Nylon
Nut Material Brass
Nut Plating Gold
Voltage Rating 1000VAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 857021-7023
Ultra Librarian 3D Model Ultra Librarian 7023 CAD Model

Description

The Binding Posts are essential connectors used for secure and reliable electrical connections in electronic devices and systems.

  • Type: Standard
  • Voltage Rating: 1000VAC
  • Material: Brass
  • Plating: Gold
  • Insulation Material: Polyamide (PA) or Nylon
  • Termination Style: Threaded and Turret
  • Current Rating: 30A
  • Standard Package: 1 pcs

You May Also Be Interested in

Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
ECAD model for CT3250-0
Cinch Connectivity Solutions
CONN BANANA JACK SOLDER TABS RED
Need more? Email Us
ECAD model for 108-0902-001
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Need more? Email Us
ECAD model for 108-2302-621
Cinch Connectivity Solutions
CONN TIP JACK TURRET BLACK / Tip Jack Connector Standard Tip Turret Black
Need more? Email Us
ECAD model for 105-0203-200
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
ECAD model for 3277
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
ECAD model for CT3151V1-0
Cinch Connectivity Solutions
BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Need more? Email Us
ECAD model for 108-0753-102
Keystone Electronics
CONN BIND POST DUAL HEX BLK/RED
Need more? Email Us
ECAD model for 4108
Cal Test Electronics
CONN BANANA JACK SOLDER RED
Need more? Email Us
ECAD model for CT3149-2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention