EN
  • EN
  • DE
Part No 1762
Manufacturer B&K Precision
Catalog Equipment - Power Supplies (Test, Bench)
Description PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr B&K Precision
Series 1760A
Package Box
Product Status Active
Type Bench (AC to DC)
Voltage - Supply 108 ~ 132VAC
Number of Outputs 3
Voltage - Output 0 ~ 60VDC, 0 ~ 60VDC, 4 ~ 6.5VDC
Current - Output 0 ~ 2A, 0 ~ 2A, 5A
Display Type LED
Number of Characters 4 (2)
Size / Dimension 15.000" L x 10.500" W x 5.700" H (381.00mm x 266.70mm x 144.78mm)
Features Constant Current and Constant Voltage Indicators
Accuracy - Voltmeter; Ammeter 0.5% + 9 digits
Voltage Regulation - Line 0.01% + 3mV, 10mV (3rd Output)
Voltage Regulation - Load 0.01% + 3mV, 10mV (3rd Output)
Current Regulation - Line 0.2% + 3mA
Current Regulation - Load 0.2% + 3mA
Ripple 1mV rms
Weight 21 lbs (9.5 kg)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 876267-1762
Ultra Librarian 3D Model Ultra Librarian 1762 CAD Model

Description

The 1760A series bench power supply from B&K Precision is a versatile and reliable choice for test and measurement applications.

  • Indicators: Constant Current and Constant Voltage
  • Package: Box
  • Dimensions: 15.000" L x 10.500" W x 5.700" H (381.00mm x 266.70mm x 144.78mm)
  • Outputs: Three
  • Voltage Ranges: 0 ~ 60VDC, 0 ~ 60VDC, and 4 ~ 6.5VDC
  • Current Outputs: 0 ~ 2A, 0 ~ 2A, and 5A
  • Ripple: 1mV rms
  • Display: LED with 4 Characters
  • Voltmeter/Ammeter Accuracy: 0.5% + 9 digits
  • Voltage Supply: 108 ~ 132VAC
  • Weight: 21 lbs (9.5 kg)
  • Product Status: Active

You May Also Be Interested in

TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
SRA Soldering Products
KA3010D - PRECISION VARIABLE ADJ
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
PWR SUPP PROGRAM DC 5-300V 1560W / Bench Power Supply 5V to 300V Single-OUT 5.2A 1560W
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess