EN
  • EN
  • DE

XLN30052

Part No XLN30052
Manufacturer B&K Precision
Catalog Equipment - Power Supplies (Test, Bench)
Description PWR SUPP PROGRAM DC 5-300V 1560W / Bench Power Supply 5V to 300V Single-OUT 5.2A 1560W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Test and Measurement
Manufacturer B&K Precision
Series XLN
Type Bench (AC to DC)
Operating Supply Voltage 100 ~ 240VAC
Voltage - Output 5 ~ 300VDC
Output Current 0.02 ~ 5.2A
Display Type LCD
Number of Characters 4 (2)
Number of Outputs 1
Dimension 18.110" L x 16.535" W x 1.740" H (460.00mm x 420.00mm x 44.20mm)
Features Memory, Programmable, RS485 and USB Interface
Power (Watts) 1560W
Accuracy - Voltmeter; Ammeter 0.05% + 150mV, 0.1% + 15.6mA
Voltage Regulation - Line 32mV
Voltage Regulation - Load 32mV
Current Regulation - Line 10.4mA
Current Regulation - Load 20.8mA
Ripple 25mVrms, 150mVpp
Weight 20 lbs (9.1kg)
Win Source Part Number 779639-XLN30052
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Industrial, Power Management
Family Name XLN30052
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian XLN30052 CAD Model

Description

The B&K Precision XLN30052 is a bench type programmable power supply from B&K Precision.

  • Features: Memory, RS485 and USB interface
  • Power Output: 1560W
  • Voltage Output: 5 ~ 300VDC
  • Operating Supply Voltage: 100 ~ 240VAC
  • Ripple: 25mVrms, 150mVpp
  • Display Type: LCD with 4 (2) number of characters
  • Accuracy (Voltmeter): 0.05% + 150mV
  • Accuracy (Ammeter): 0.1% + 15.6mA
  • Voltage Regulation (Line): 32mV
  • Voltage Regulation (Load): 32mV
  • Current Regulation (Line): 10.4mA
  • Current Regulation (Load): 20.8mA
  • Output Current: 0.02 ~ 5.2A
  • Applications: Test & Measurement, Industrial, Power Management
  • Manufacturing Location: Taiwan
  • Estimated EOL Date: 2029

You May Also Be Interested in

Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us
B&K Precision
PWR SUPP PROGRAM DC 5-300V 1560W / Bench Power Supply 5V to 300V Single-OUT 5.2A 1560W
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
B&K Precision
AC/DC CNV 80V/60A/1200W W/ATMTV
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess