EN
  • EN
  • DE
Part No 9833
Manufacturer B&K Precision
Catalog Equipment - Power Supplies (Test, Bench)
Description 3000 VA AC POWER SOURCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Power Supplies (Test, Bench)
Mfr B&K Precision
Series 9830
Package Box
Product Status Obsolete
Type Bench (AC to AC)
Number of Outputs 1
Current - Output 15A, 30A
Display Type LCD
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8504.40.9580
Win Source Part Number 858719-9833
Ultra Librarian 3D Model Ultra Librarian 9833 CAD Model

Description

The B&K Precision 858719-9833 is a bench AC to AC power supply designed for various test and bench applications. With a standard package of 1 piece, this power supply is reliable and easy to use.

  • Package Quantity: 1 piece
  • Current Output: 15A or 30A
  • Display Type: LCD
  • Manufacturer: B&K Precision

You May Also Be Interested in

Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
B&K Precision
3000 VA AC POWER SOURCE
Need more? Email Us
B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us
B&K Precision
PWR SUPPLY OUTPUT 36V 0-3A W/USB
Need more? Email Us
Global Specialties
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A, 0 ~ 3A, 0 ~ 5A Output 210W Features Memory, Programmable, RS232 and USB Interface, Tracking
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess