Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type CCFL Controller
Frequency 40kHz ~ 100kHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 12 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number DS3881
Standard Package 152 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 710064-DS3881E+
Ultra Librarian 3D Model Ultra Librarian DS3881E+ CAD Model

Description

Maxim Integrated DS3881E+ LED Controller Overview

The DS3881E+ from Maxim Integrated is a sophisticated LED controller designed to manage the complex requirements of high-performance lighting systems. This integrated circuit is specifically engineered to provide precise control of multiple LED channels, making it an ideal solution for architectural lighting, display backlighting, and other applications requiring dynamic lighting effects and high reliability.

Key Features

  • Multi-Channel Control: The DS3881E+ can independently control up to 8 LED channels, offering designers the flexibility to create intricate lighting patterns and intensity levels.
  • Integrated PWM Dimming: With built-in pulse-width modulation (PWM) dimming, this controller enables smooth and flicker-free brightness adjustment, which is essential for applications such as video displays that are sensitive to flicker.
  • Serial Interface: The inclusion of an I²C-compatible serial interface allows for easy communication and configuration with microcontrollers or processors, facilitating integration into complex systems.
  • Error Detection: The DS3881E+ features open, short, and over-temperature detection, ensuring the system operates safely by identifying and responding to potential issues.
  • High Efficiency: By optimizing LED drive performance, the DS3881E+ helps to reduce power consumption, which is crucial for battery-operated devices and energy-saving requirements.

Specifications

Parameter Specification Channels 8 Interface I²C-Compatible Dimming Control PWM Supply Voltage 3.0V to 3.6V Operating Temperature -40°C to +85°C

Applications

The DS3881E+ is versatile and can be used in a wide range of applications. Its precision and reliability make it suitable for:

  • Architectural Lighting
  • Automotive Interior and Exterior Lighting
  • Commercial and Industrial Lighting
  • Backlighting for LCD Displays
  • General Purpose LED Illumination

With its robust feature set and Maxim Integrated's reputation for quality, the DS3881E+ LED controller is a top choice for designers looking to elevate their lighting solutions to the next level.

You May Also Be Interested in

NXP / Nexperia
CFL power IC
Lowest to $1.9248
ECAD model for UBA2025T
Microchip Technology
Low Noise 180Vp-p EL Driver | IC DRIVER LN 180VP-P EL 8-MSOP
Lowest to $3.9970
ECAD model for MIC4830YMM
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4830YML TR
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Microsemi Corporation
High Performance CCFL Controller
Lowest to $0.7321
ECAD model for LX6512CD
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $13.4120
ECAD model for UBA2211CT
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
NXP / Nexperia
600 V driver IC for HF fluorescent lamps
Lowest to $7.5301
ECAD model for UBA2014T
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2184 $67.5864
49+ $2.6403 $129.3747
76+ $2.5574 $194.3624
105+ $2.4760 $259.9800
136+ $2.3932 $325.4752
181+ $2.1460 $388.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention