EN
  • EN
  • DE

LTC6360IDD#TRPBF

Part No LTC6360IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204226-LTC6360IDD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package Tape & Reel (TR)
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian LTC6360IDD#TRPBF CAD Model

Description

Product Overview: LTC6360IDD#TRPBF from Analog Devices Inc.

The LTC6360IDD#TRPBF is a high-performance, low-noise, low-distortion, fully differential amplifier designed by Analog Devices Inc. to meet the needs of demanding signal processing applications. This device is well-suited for driving high-speed analog-to-digital converters (ADCs) and buffering the outputs of digital-to-analog converters (DACs), providing a critical component in precision data acquisition and signal processing systems.

Key Features

  • Low Noise Performance: The LTC6360IDD#TRPBF boasts exceptional noise characteristics, making it ideal for applications that require a clean and precise signal amplification.
  • High Linearity: With its low distortion, the device ensures that the signal integrity is maintained, providing accurate and linear amplification for high-fidelity applications.
  • Wide Bandwidth: The amplifier offers a wide bandwidth, enabling it to support a variety of high-speed signals without compromising performance.
  • Flexible Power Supply: The LTC6360IDD#TRPBF can operate from a single 3.1V to 5.25V supply or dual ±1.55V to ±2.625V supplies, providing flexibility for different system power requirements.
  • Low Power Consumption: Designed for efficiency, the product consumes low power, which is critical for battery-powered and portable applications.
  • Robust Packaging: The device comes in a compact 10-lead DFN package, which is suitable for space-constrained applications while providing reliable performance.

Applications

The LTC6360IDD#TRPBF is versatile and can be used in a wide array of applications, including:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Professional audio equipment
  • Communications infrastructure
  • Automated test equipment
  • Seismic data acquisition systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6360IDD#TRPBF is no exception. It is designed to meet stringent industrial standards, ensuring long-term reliability for critical applications. Whether used in laboratory instruments or commercial products, this fully differential amplifier is a trusted choice for professionals seeking top-tier performance and dependability.

Overall, the LTC6360IDD#TRPBF from Analog Devices Inc. represents a blend of precision, efficiency, and versatility, making it a superior choice for engineers and designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess