EN
  • EN
  • DE

BSR106WS

Part No BSR106WS
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1 Amp Schottky Barrier Rectifier 60 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1154880-BSR106WS
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSR106WS CAD Model

Description

The BSR106WS is a surface-mount Schottky barrier rectifier manufactured by Micro Commercial Components (MCC). This diode is designed for high-efficiency rectification and fast switching applications. Its compact size and low forward voltage drop make it ideal for use in various electronic circuits.

Applications:

  • Switching Power Supplies: Used in power supplies for rectification and voltage clamping.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Freewheeling Diodes: Protects inductive loads in circuits by providing a path for current when the switching device is turned off.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • Solar Power Systems: Used in solar panel applications for blocking reverse current flow.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Surface Mount Package: Allows for easy integration into circuit boards.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, improving overall circuit efficiency.
  • Reliable Performance: Designed to handle high surge currents, ensuring robust operation.
  • Compact Design: Surface mount package saves space on the circuit board.
  • Ease of Installation: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The BSR106WS typically comes in a SOD-123 package. The specific voltage and current ratings should be verified from the Micro Commercial Components (MCC) datasheet for accurate application. It is essential to consider thermal management when using this diode at higher current levels. The typical operating temperature range is also specified in the datasheet and should be considered for the application environment. Proper soldering techniques are crucial for ensuring reliable performance of surface mount components. Refer to the MCC datasheet for detailed specifications, application notes, and soldering recommendations.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
670+ $0.1733 $116.1110
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,840+ $0.1571 $289.0640
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess