EN
  • EN
  • DE

TMS320DM365ZCED30

Part No TMS320DM365ZCED30
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 213163-TMS320DM365ZCED30
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320DM365
Introduction Date April 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCED30 CAD Model

Description

The TMS320DM365ZCED30 is a highly integrated, efficient digital media processor from Texas Instruments (TI), designed to meet the rigorous demands of modern multimedia applications. This processor is part of the TMS320DM3x generation of digital media system-on-chip (SoC) and is built on TI's advanced DaVinci™ technology, which is tailored for digital video applications.

Key Features:

  • High-Performance Core: At the heart of the TMS320DM365ZCED30 is an ARM926EJ-S core that runs at 300 MHz, providing robust processing capabilities for handling complex multimedia tasks.
  • Dedicated Video Processing: The device includes a programmable HD video image processing (HD-VIP) co-processor that supports a variety of codecs, enabling high-quality video encoding and decoding.
  • Integrated Peripherals: A plethora of on-chip peripherals, including USB 2.0, Ethernet MAC, MMC/SD card interfaces, and more, allow for versatile connectivity and storage options.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM365ZCED30 is suitable for applications where power consumption is a critical factor, such as portable devices.
  • On-Chip Memory: The processor comes with integrated memory resources, including ROM, RAM, and external memory interfaces, facilitating fast and efficient data processing.

Applications:

The TMS320DM365ZCED30 is ideal for a wide range of applications, such as:

  • IP network cameras and video servers
  • Digital video recorders (DVRs)
  • Video conferencing systems
  • Portable media players
  • Home and industrial automation

Development Support:

Developers can leverage TI's comprehensive suite of tools for software development and performance optimization, including an integrated development environment (IDE), software libraries, and reference designs. This support accelerates development cycles and helps bring products to market faster.

With its combination of performance, integration, and power efficiency, the TMS320DM365ZCED30 is a formidable choice for designers and engineers looking to create sophisticated digital media products that stand out in the competitive marketplace.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess