EN
  • EN
  • DE

SMP11BRC/883C

Part No SMP11BRC/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description SAMPLE-AND-HOLD AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Sample and Hold
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 896270-SMP11BRC/883C
Ultra Librarian 3D Model Ultra Librarian SMP11BRC/883C CAD Model

Description

The SMP11BRC/883C is a high-performance, precision integrated circuit from Analog Devices Inc., a leading company known for its innovative and reliable semiconductor products. This particular model is designed to cater to a wide range of applications requiring accurate signal processing, control systems, and data conversion tasks.

Key Features

  • High Precision: The SMP11BRC/883C is built for applications where precision is paramount, offering stable and accurate performance over various conditions.
  • Durable Construction: Manufactured to meet military specifications, this device is robust and capable of operating in harsh environments, ensuring reliability and longevity.
  • Low Power Consumption: As an energy-efficient solution, it is ideal for battery-powered devices and applications where power conservation is critical.
  • Versatile Applications: Whether for aerospace, defense, or industrial use, this product is versatile enough to be integrated into a multitude of complex systems.

Technical Specifications

Parameter Value
Operating Temperature -55°C to +125°C
Supply Voltage Specified by design
Package Type Hermetically sealed
Quality Level MIL-STD-883C

The SMP11BRC/883C is packaged in a hermetically sealed enclosure, providing additional protection against environmental factors such as moisture and dust. This ensures the device's performance is not compromised over time. With its adherence to the stringent MIL-STD-883C quality level, customers can trust in the device's consistency and reliability under demanding conditions.

Applications

This product is suitable for a range of high-reliability applications, including but not limited to:

  • Aerospace instrumentation
  • Military communication systems
  • Precision measurement equipment
  • Industrial control systems

For engineers and designers seeking a dependable and precise component, the SMP11BRC/883C from Analog Devices Inc. is an excellent choice that promises to deliver high-quality performance in the most demanding of applications.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess