EN
  • EN
  • DE

MCP6S22-I/P

Part No MCP6S22-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Variable Gain Amplifier
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6S22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357547-MCP6S22-I/P
Ultra Librarian 3D Model Ultra Librarian MCP6S22-I/P CAD Model

Description

Microchip Technology MCP6S22-I/P Programmable Gain Amplifier

The MCP6S22-I/P is a versatile and high-performance programmable gain amplifier (PGA) developed by Microchip Technology, designed to offer a flexible solution for applications requiring variable gain adjustment. This device is particularly well-suited for analog signal processing where space is at a premium and minimal external components are desired.

Featuring a rail-to-rail input and output operation, the MCP6S22-I/P provides a wide dynamic range, making it an excellent choice for interfacing with analog-to-digital converters (ADCs) in various systems. It operates with a single supply voltage ranging from 2.5V to 5.5V, which allows for easy integration into both 3.3V and 5V systems.

The PGA is equipped with two channels, each of which can be configured for eight different gain settings: 1, 2, 4, 5, 8, 10, 16, and 32 V/V. This flexibility enables precise amplification of low-level signals to match the input range of an ADC, thereby optimizing the conversion resolution. Gain adjustment can be accomplished via a simple SPI (Serial Peripheral Interface), which also allows for the selection of active channels, thus providing a convenient digital control interface for microcontroller-based systems.

The MCP6S22-I/P is housed in a DIP-8 (Dual In-line Package) form factor, which is easy to handle and suitable for prototyping, educational environments, or small-scale production without the need for surface-mount technology. Its extended temperature range of -40°C to +125°C ensures reliable operation in diverse environmental conditions.

Applications for the MCP6S22-I/P include sensor signal conditioning, audio processing, data acquisition systems, and any other system that requires precise and dynamically adjustable gain control. With its high accuracy, low noise, and ease of use, the MCP6S22-I/P is an ideal solution for designers looking to enhance the performance of their analog signal path with minimal design effort.

Overall, the Microchip Technology MCP6S22-I/P is a robust and adaptable PGA that offers designers a compact, efficient, and cost-effective solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess