EN
  • EN
  • DE

ADA4940-2ACPZ-R2

Part No ADA4940-2ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Driver
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADA4940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354873-ADA4940-2ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4940-2ACPZ-R2 CAD Model

Description

Product Overview: ADA4940-2ACPZ-R2

The ADA4940-2ACPZ-R2 is a high-performance, fully differential amplifier designed by Analog Devices Inc., tailored for precision signal processing applications. This component is renowned for its exceptional noise performance and low distortion, making it an ideal choice for driving high-resolution analog-to-digital converters (ADCs) or buffering the output of high-speed digital-to-analog converters (DACs).

With a wide bandwidth and fast slew rate, the ADA4940-2ACPZ-R2 ensures that signals are amplified accurately and with minimal delay, which is critical for applications that require high-speed data acquisition or signal processing. The device is capable of operating with dual power supplies ranging from ±2.25 V to ±6 V, or a single supply from 4.5 V to 12 V. This flexibility makes it suitable for a variety of power environments and systems.

One of the key features of the ADA4940-2ACPZ-R2 is its low harmonic distortion, which maintains the integrity of the original signal, thus providing high-fidelity signal amplification. Additionally, the low noise density of 1.1 nV/√Hz at 1 kHz ensures a clean signal path, critical for applications such as medical imaging, precision instrumentation, and high-end audio equipment.

The amplifier comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is designed to save space on printed circuit boards (PCBs) while still delivering robust performance. The ADA4940-2ACPZ-R2 also features a power-down mode, which reduces power consumption when the amplifier is not in active use, thereby supporting energy-efficient designs.

For engineers and designers looking for a differential amplifier that offers precision, low noise, and high-speed performance, the ADA4940-2ACPZ-R2 from Analog Devices Inc. is an excellent choice. It provides the reliability and performance needed to meet the stringent requirements of advanced electronics systems.

Whether it's for professional-grade audio equipment, sensitive medical electronics, or any other application where signal integrity is paramount, the ADA4940-2ACPZ-R2 stands out as a differential amplifier that can be trusted to deliver top-quality results.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess