EN
  • EN
  • DE

SMP18FP

Part No SMP18FP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP SAMPLE HOLD OCTAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample and Hold
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SMP18
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 896276-SMP18FP
Ultra Librarian 3D Model Ultra Librarian SMP18FP CAD Model

Description

Product Overview: SMP18FP from Analog Devices Inc.

The SMP18FP is a high-performance, precision integrated circuit from Analog Devices Inc., which is renowned for its expertise in designing and manufacturing semiconductor products. This innovative product is designed to cater to a wide range of applications that require accurate signal processing and control.

Key Features

  • High Precision: The SMP18FP is built to deliver exceptional accuracy, making it ideal for critical measurement and control systems.
  • Low Power Consumption: Engineered for efficiency, the product operates at low power, preserving energy and prolonging the life of battery-powered devices.
  • Robust Temperature Performance: With a design that withstands varying temperatures, the SMP18FP ensures reliable operation across different environments.
  • Compact Package: Its small footprint allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the SMP18FP makes it suitable for a vast array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Medical devices

Technical Specifications

The SMP18FP boasts an impressive set of technical specifications that underscore its performance capabilities:

  • Input Voltage Range: Specified for various ranges to accommodate different signal levels
  • Output Type: Configurable to meet the requirements of the target application
  • Package / Case: Available in a package that is designed to optimize both thermal performance and board space utilization
  • Operating Temperature: Specified for a broad range to ensure consistent performance under diverse conditions

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The SMP18FP is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the most demanding applications. With the SMP18FP, customers can expect a product that not only performs with precision but also offers long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0448 $58.0896
5+ $23.8311 $119.1555
8+ $23.0873 $184.6984
11+ $22.3423 $245.7653
14+ $21.5973 $302.3622
18+ $19.3636 $348.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess