EN
  • EN
  • DE

LTC6404HUD-1#PBF

Part No LTC6404HUD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352430-LTC6404HUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6404HUD-1#PBF CAD Model

Description

LTC6404HUD-1#PBF: High-Speed Differential Amplifier/ADC Driver from Analog Devices Inc.

The LTC6404HUD-1#PBF is a high-performance differential amplifier and Analog-to-Digital Converter (ADC) driver designed by Analog Devices Inc., tailored for use in demanding signal processing applications. This component is a critical building block in systems requiring precise and high-speed data conversion from analog to digital form.

Key Features:

  • Wide Bandwidth: The LTC6404HUD-1#PBF boasts a wide bandwidth, making it suitable for high-speed applications. This ensures that signals are amplified and conditioned without significant loss of fidelity or detail, which is essential for maintaining the integrity of high-frequency signals.
  • Low Distortion: With its low distortion characteristics, this differential amplifier ensures that the signal quality is preserved, minimizing the introduction of artifacts that could compromise the accuracy of the digital representation.
  • High Linearity: The high linearity of the LTC6404HUD-1#PBF ensures that the output signal is a true representation of the input, which is crucial for applications where precision is paramount.
  • Excellent Noise Performance: The device features excellent noise performance, which is essential for maintaining a high signal-to-noise ratio (SNR). This characteristic is especially important in applications such as medical imaging, instrumentation, and communication systems.

Applications:

The LTC6404HUD-1#PBF is ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Test and measurement instruments
  • Aerospace and defense electronics

Package and Quality:

The LTC6404HUD-1#PBF comes in a compact QFN-16 (4mm × 3mm) package, which is suitable for space-constrained applications. The product adheres to high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency across various operating conditions.

With its combination of speed, precision, and low noise, the LTC6404HUD-1#PBF from Analog Devices Inc. is an excellent choice for professionals looking to enhance their signal processing capabilities in high-performance systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8236 $68.8236
2+ $56.4706 $112.9412
3+ $54.7059 $164.1177
4+ $52.9412 $211.7648
5+ $51.1765 $255.8825
7+ $45.8824 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess