EN
  • EN
  • DE

LTC6561HUF#PBF

Part No LTC6561HUF#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Transimpedance Amplifier
Applications LIDAR Receiver, Industrial Imaging
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352361-LTC6561HUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6561HUF#PBF CAD Model

Description

Product Overview: LTC6561HUF#PBF

The LTC6561HUF#PBF from Analog Devices Inc. is a high-performance, quad-channel transimpedance amplifier (TIA) designed for use in a wide range of applications that require precise conversion of current signals to voltage signals. This product is particularly well-suited for high-speed photodiode applications, including fiber optic receivers, high-speed instrumentation, and LIDAR systems.

Key Features:

  • Multiple Channels: The LTC6561HUF#PBF features four independent transimpedance amplifier channels, providing flexibility and support for multi-channel applications.
  • High Bandwidth: Each channel offers a high bandwidth, enabling the device to support high data rate systems and maintain excellent signal integrity.
  • Low Noise: Designed with low noise characteristics, the LTC6561HUF#PBF minimizes signal distortion and improves the signal-to-noise ratio, which is critical for high-precision applications.
  • Adjustable Gain: The gain of each channel can be adjusted by changing the value of external feedback resistors, offering design flexibility to match a variety of photodiodes and application requirements.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying power supply design and reducing system power requirements.
  • Compact Package: Housed in a compact QFN package, the LTC6561HUF#PBF saves valuable board space and is ideal for space-constrained applications.

Applications:

The LTC6561HUF#PBF is versatile and can be integrated into a multitude of systems requiring high-speed and accurate current-to-voltage conversion. Its robust design and high performance make it an excellent choice for:

  • Fiber Optic Communication Systems
  • Optical Coherence Tomography (OCT)
  • Distance Measurement and LIDAR
  • High-Speed Data Acquisition
  • Medical Imaging Systems

With its combination of high-speed operation, low noise, and multi-channel capability, the LTC6561HUF#PBF from Analog Devices Inc. is an ideal solution for designers looking to enhance the performance of their optical sensing and high-speed signal processing systems.

You May Also Be Interested in

Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess