EN
  • EN
  • DE

AMC1350DWVR

Part No AMC1350DWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description 5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Isolated
Applications Driver
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-AMC1350DWVRTR,296-AMC1350DWVRCT,296-AMC1350DWVRDKR
Standard Package 1,000
Win Source Part Number 1136564-AMC1350DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1350DWVR CAD Model

Description

Introducing the AMC1350DWVR from Texas Instruments

The AMC1350DWVR is a high-precision, isolated delta-sigma modulator from Texas Instruments, designed to accurately measure current, voltage, and other parameters in industrial and instrumentation applications. This state-of-the-art component is an integral part of the signal chain, converting an analog input signal into a high-speed, one-bit data stream with exceptional isolation capabilities.

Key Features

  • High Isolation Voltage: The AMC1350DWVR boasts a reinforced isolation of up to 7000 VPK, providing reliable performance in high-voltage environments and ensuring user safety.
  • High-Resolution ADC Interface: With its delta-sigma (ΔΣ) modulation technique, it delivers a high-resolution output that can be directly interfaced with digital signal processors (DSPs) and microcontrollers (MCUs) for advanced signal processing.
  • Wide Bandwidth: The device features a wide analog input bandwidth, making it suitable for a variety of applications that require fast dynamic response.
  • Low Offset Error: Precision design and manufacturing result in low offset error, ensuring accurate measurements across the full range of operation.
  • Robust Design: The AMC1350DWVR is designed to operate reliably in harsh industrial environments, withstanding high temperatures and electrical noise.

Applications

The versatility of the AMC1350DWVR allows it to be used in a wide array of applications, including:

  • Motor control systems
  • Power monitoring and management
  • Renewable energy systems
  • Industrial automation and control
  • Medical equipment

Package and Quality

The AMC1350DWVR comes in a compact, surface-mount SOIC (DWV) package, making it easy to integrate into various circuit designs. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

With its combination of high precision, isolation, and robustness, the AMC1350DWVR from Texas Instruments is an excellent choice for engineers looking to enhance the accuracy and safety of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess