EN
  • EN
  • DE

TCA6507ZXURG1

Part No TCA6507ZXURG1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver IC 7 Output Linear I2C, SMBus Dimming 40mA 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Linear
Number of Outputs 7
Voltage - Supply (Min) 1.65V
Voltage - Supply (Max) 3.6V
Voltage - Output 5.5V
Current - Output / Channel 40mA
Frequency 100kHz, 400kHz
Dimming I2C, SMBus
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 12-UFBGA
Manufacturer Device Package 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Win Source Part Number 215356-TCA6507ZXURG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA6507ZXURG1 CAD Model

Description

The TCA6507ZXURG1 from Texas Instruments is a sophisticated, low-voltage light emitting diode (LED) driver designed to simplify the control of multiple LEDs in a variety of applications. With its I2C-bus/SMBus interface, this driver allows for the easy programming of LED states without the need for numerous I/Os from the host controller.

Key Features

  • Programmable Blink Rate: The TCA6507ZXURG1 allows users to set different blink rates for the LEDs, providing flexibility for visual indications.
  • Multiple LED Control: It can control up to seven LEDs independently, which is ideal for creating customized lighting patterns or indicators.
  • Low Standby Current: The device features a low standby current, making it suitable for battery-powered applications where power conservation is crucial.
  • Gradual Dimming: The gradual dimming feature enables smooth transitions between brightness levels, enhancing the user experience.
  • Voltage Operation Range: This LED driver operates over a wide voltage range, accommodating various system designs and requirements.

Applications

The TCA6507ZXURG1 is versatile and can be used in numerous applications, such as:

  • Mobile phones and handheld devices
  • Media players and personal audio devices
  • Keyboards and other peripherals
  • Home automation and smart lighting systems

Technical Specifications

Some of the technical specifications of the TCA6507ZXURG1 include:

  • Supply Voltage: 1.65 V to 5.5 V
  • Output Drive Capability: 25 mA (max) per LED
  • Communication Interface: I2C-bus/SMBus
  • Package: Small-outline package

For detailed information and data sheets, visit the Texas Instruments website or contact their support team for technical assistance. The TCA6507ZXURG1 LED driver is a reliable and efficient solution for enhancing the visual performance of your electronic devices.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0938 $54.6900
115+ $0.8975 $103.2125
175+ $0.8695 $152.1625
240+ $0.8414 $201.9360
310+ $0.8134 $252.1540
415+ $0.7292 $302.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess