EN
  • EN
  • DE

MSP430F2616TZQWR

Part No MSP430F2616TZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
RoHS State Request Verification
Win Source Part Number 1227393-MSP430F2616TZQWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2616
Introduction Date August 09, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2616TZQWR CAD Model

Description

Product Overview: MSP430F2616TZQWR

The MSP430F2616TZQWR is a high-performance microcontroller unit (MCU) from the industry-renowned Texas Instruments MSP430 family. This MCU is designed for low-power and high-precision applications, making it an ideal choice for a wide range of industrial, consumer electronics, and embedded systems. The MSP430F2616TZQWR features a 16-bit RISC architecture that enables efficient processing and optimal power management, ensuring extended battery life for portable devices.

Key Features

  • CPU: 16-bit RISC architecture that delivers robust performance and enables the MCU to handle complex tasks efficiently.
  • Memory: Comes with 92KB of flash memory and 4KB of RAM, providing ample space for program storage and smooth execution of operations.
  • Digital I/O: Offers 48 programmable I/O lines, which are highly flexible and can be used for interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): Features a 12-bit ADC with up to 16 input channels, allowing for precise data acquisition and sensor interfacing.
  • Timers: Equipped with multiple 16-bit timers that support capture/compare and pulse-width modulation (PWM) functionalities, useful for time-sensitive control applications.
  • Communication: Includes integrated communication peripherals such as USART, SPI, and I2C for easy connectivity with other devices and modules.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 3.6V, which is perfect for battery-powered and portable applications.
  • Package: Available in a compact 80-pin QFP (Quad Flat Package) that minimizes the footprint on PCBs and is suitable for space-constrained applications.

Applications

The MSP430F2616TZQWR is versatile and can be used in various applications, including:

  • Smart meters and energy monitoring systems
  • Portable medical devices and health monitors
  • Consumer electronics and wearable technology
  • Home automation and security systems
  • Industrial control and automation

Why Choose MSP430F2616TZQWR?

With its low-power consumption, comprehensive set of peripherals, and robust performance, the MSP430F2616TZQWR MCU is an excellent choice for designers looking to create efficient and reliable systems. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and longevity, making it a trusted component in any application it serves.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1712 $50.3424
5+ $20.6533 $103.2665
8+ $20.0079 $160.0632
11+ $19.3625 $212.9875
14+ $18.7171 $262.0394
18+ $16.7808 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess