EN
  • EN
  • DE

LTC5562IUC#TRPBF

Part No LTC5562IUC#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 0Hz ~ 7GHz
Number of Mixers 1
Noise Figure 14.6dB
Current - Supply 40mA
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 10-WFQFN Exposed Pad
Supplier Device Package 10-QFN (2x2)
Base Product Number LTC5562
Other Names 505-LTC5562IUC#TRPBFCT,505-LTC5562IUC#TRPBFDKR,505-LTC5562IUC#TRPBFTR,LTC5562IUC#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236105-LTC5562IUC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5562IUC#TRPBF CAD Model

Description

Product Overview: LTC5562IUC#TRPBF from Analog Devices Inc.

The LTC5562IUC#TRPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide exceptional frequency conversion flexibility with a wide frequency range and excellent linearity. This mixer is a part of the LTC5562 series, which is well-suited for modern RF and microwave communication systems.

Key Features

  • Frequency Range: The device supports an extensive RF frequency range from 30MHz to 7GHz, making it versatile for various applications such as wireless infrastructure, RF test equipment, and satellite communications.
  • Conversion Gain: With a conversion gain of 2.4dB, this mixer can help maintain signal integrity and reduce the need for additional amplification stages in the signal chain.
  • Linearity: It offers excellent IIP3 performance of 26.8dBm at 900MHz, ensuring minimal distortion in high-linearity applications.
  • LO Frequency: The local oscillator (LO) frequency range is also broad, covering from 500MHz to 9GHz, which enables the mixer to be used in a wide array of frequency plans.
  • Power Consumption: The LTC5562IUC#TRPBF is optimized for low power consumption, requiring only 3.3V supply voltage and consuming a typical 132mA, making it suitable for battery-powered devices.
  • Package: It is offered in a compact, 16-lead QFN package, which is conducive to space-constrained applications without compromising on performance.

Applications

This mixer is designed for use in a variety of RF applications, including:

  • Wireless infrastructure (such as base stations for mobile communications)
  • Point-to-point and point-to-multipoint microwave links
  • RF and IF stages in high-performance receivers
  • Test and measurement equipment
  • Satellite transponders

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC5562IUC#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and communication applications, ensuring reliable performance in even the most demanding environments.

With its robust feature set and flexible design, the LTC5562IUC#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality mixer in their RF and microwave systems.

You May Also Be Interested in

Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
NXP / Nexperia
Lowest to $6.5292
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4121 $65.6484
8+ $13.4664 $107.7312
12+ $13.0455 $156.5460
16+ $12.6247 $201.9952
21+ $12.2039 $256.2819
28+ $10.9414 $306.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess