EN
  • EN
  • DE

EV1HMC521ALC4

Part No EV1HMC521ALC4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Mixer, MMIC
Frequency 8.5GHz ~ 13.5GHz
For Use With/Related Products HMC521ALC4
Supplied Contents Board(s)
Base Product Number HMC521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 505-EV1HMC521ALC4,EV1HMC521ALC4-ND,-2735-EV1HMC521ALC4
Standard Package 1
Win Source Part Number 985837-EV1HMC521ALC4
Ultra Librarian 3D Model Ultra Librarian EV1HMC521ALC4 CAD Model

Description

The EV1HMC521ALC4 from Analog Devices Inc. is a high-performance, easy-to-use evaluation board designed for the HMC521ALC4 MMIC PHEMT Mixer. This component is part of a series of mixers that provide excellent RF performance, making them suitable for a wide range of applications in the radio frequency (RF) and microwave domains.

Key Features

  • High Integration: The HMC521ALC4 integrates a mixer core with LO amplifier and RF Balun on a single chip, facilitating a simplified design process and reducing the number of external components required.
  • Broadband Performance: With a wide frequency range, this device can be used in various applications, including point-to-point radios, test equipment, and military end-uses.
  • Exceptional Isolation: The mixer provides excellent isolation between ports, which is crucial for maintaining signal integrity and minimizing interference.
  • High Linearity: Offering high IP3 performance, the HMC521ALC4 ensures that signals are mixed with minimal distortion, which is essential for maintaining signal quality in complex RF systems.

Applications

  • Satellite Communications
  • Fiber Optic
  • Test and Measurement Equipment
  • Military and Space
  • Point-to-Point/Multipoint Radios

Product Specifications

The EV1HMC521ALC4 is designed to evaluate the functionality and performance of the HMC521ALC4 mixer. It operates over a broad frequency range with an RF/IF frequency range from 6 GHz to 26 GHz and an LO frequency range from 6 GHz to 16 GHz. The evaluation board comes with SMA connectors for easy connection to RF test equipment.

Easy to Use

With the EV1HMC521ALC4, testing and prototyping are made straightforward. The evaluation board is fully assembled and tested, allowing for immediate use out of the box. Detailed documentation and support from Analog Devices Inc. ensure that designers can quickly integrate the mixer into their systems with minimal setup time.

For engineers and designers looking for a reliable and high-performance mixer solution, the EV1HMC521ALC4 evaluation board from Analog Devices Inc. offers an excellent starting point for developing advanced RF and microwave systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess