EN
  • EN
  • DE
  • IT

LTC5592IUH#PBF

Part No LTC5592IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type GSM, LTE, W-CDMA
Frequency 1.6GHz to 2.7GHz
Number of Mixers 2
Gain 8.1dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Operating Supply Current 401mA
Supply Voltage - Operating 3.1 V to 5.3 V
Case / Package 24-QFN (5x5)
Win Source Part Number 1063778-LTC5592IUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5592IUH#PBF CAD Model

Description

The LTC5592IUH#PBF is a high-performance direct conversion quadrature demodulator from Linear Technology, which is now part of Analog Devices. Designed with state-of-the-art technology, this demodulator is tailored for advanced RF applications that demand high linearity, wide dynamic range, and low LO leakage.

Key Features

  • Frequency Range: The LTC5592IUH#PBF operates over a wide frequency range, making it suitable for various applications, including wireless infrastructure, test equipment, and broadband communication systems.
  • High Linearity: It offers excellent demodulation linearity, which is critical for maintaining signal fidelity and reducing distortion in complex modulation schemes.
  • Low LO Leakage: The device is engineered to minimize local oscillator (LO) leakage to the output, a vital feature for systems where isolation between the LO and RF paths is crucial.
  • Integrated Features: The demodulator integrates a balun, LO buffer, and RF transformers, simplifying design and reducing external component count.
  • Package: It comes in a compact 24-lead QFN package (LTC5592IUH#PBF), which is ideal for space-constrained applications.

Applications

The versatility of the LTC5592IUH#PBF demodulator makes it an excellent choice for a wide array of applications, including:

  • Cellular base stations
  • Software-defined radios
  • Military communication systems
  • Point-to-point backhaul radios
  • Test and measurement equipment

Technical Specifications

Parameter Value Operating Frequency Range 300 MHz to 9 GHz IIP3 25.3 dBm at 900 MHz Conversion Gain 8.1 dB at 900 MHz LO Leakage -32 dBm at 900 MHz Package 24-lead QFN

Overall, the LTC5592IUH#PBF demodulator from Linear Technology offers a compelling blend of performance, integration, and versatility, making it a top choice for designers looking to create sophisticated RF systems with stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.9323 $67.9323
2+ $55.7393 $111.4786
3+ $53.9975 $161.9925
4+ $52.2556 $209.0224
5+ $50.5138 $252.5690
7+ $45.2882 $317.0174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess