EN
  • EN
  • DE

ADL5357ACPZ-R7

Part No ADL5357ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type Cellular, ISM
Frequency 500MHz ~ 1.7GHz
Number of Mixers 1
Gain 8.6dB
Noise Figure 9.1dB
Supply Current 100mA
Supply Voltage (V) 3.3V ~ 5V
Manufacturer Package 20-WQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (5x5)
Family Part Number ADL5357
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140533-ADL5357ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5357ACPZ-R7 CAD Model

Description

Product Overview: ADL5357ACPZ-R7

The ADL5357ACPZ-R7 is a state-of-the-art mixer component from Analog Devices Inc., designed to cater to the demanding requirements of RF (Radio Frequency) and IF (Intermediate Frequency) signal processing applications. This high-performance device is well-suited for a variety of applications, including wireless infrastructure, satellite communications, RFID (Radio Frequency Identification), and broadband wireless access systems.

Constructed with Analog Devices' proprietary silicon technology, the ADL5357ACPZ-R7 offers exceptional linearity and noise performance. It operates within the 2300 MHz to 4000 MHz frequency range, making it an ideal choice for a broad spectrum of high-frequency signal processing tasks. The mixer's high linearity ensures minimal distortion in signal processing, while its low noise figure contributes to improved signal-to-noise ratio in receiver designs.

One of the key features of the ADL5357ACPZ-R7 is its integrated LO (Local Oscillator) buffer amplifier, which simplifies the design by reducing the need for external components. This integration not only saves board space but also enhances overall system reliability. The mixer also boasts a high input IP3 (third-order intercept point), which is critical in maintaining signal integrity in the presence of strong interfering signals.

The ADL5357ACPZ-R7 is housed in a compact, RoHS-compliant, 16-lead LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm. This small footprint allows for a more efficient use of PCB (Printed Circuit Board) space, which is particularly advantageous in dense circuit designs. Additionally, the device is available in a reel format under the part number ADL5357ACPZ-R7, which facilitates automated assembly for high-volume production environments.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADL5357ACPZ-R7 is no exception. It is designed to meet the stringent requirements of professional-grade electronics, ensuring stable and consistent performance across a wide range of environmental conditions. With its robust feature set, the ADL5357ACPZ-R7 stands out as a superior choice for engineers looking to enhance the performance of their RF and IF signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess