EN
  • EN
  • DE

LTC2642IDD-16#PBF

Part No LTC2642IDD-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10DFN / 16 Bit Digital to Analog Converter 1 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2642
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2642IDD-16#PBF-ND,-2735-LTC2642IDD-16#PBF,505-LTC2642IDD-16#PBF
Standard Package 121
Win Source Part Number 1317904-LTC2642IDD-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2642IDD-16#PBF CAD Model

Description

Product Overview: LTC2642IDD-16#PBF

The LTC2642IDD-16#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its precision and reliability in converting digital signals to analog. This component is part of the LTC2642 series, which is designed to meet the needs of sophisticated electronic systems requiring accurate data conversion with minimal power consumption.

Key Features

  • Resolution: 16-bit resolution provides high precision output with a fine granularity of analog levels.
  • Interface: The device features a simple SPI-compatible serial interface, enabling easy communication with a wide range of microcontrollers and digital systems.
  • Power Efficiency: With low power operation, it is an ideal choice for battery-powered devices and power-sensitive applications.
  • Reference: An integrated precision reference ensures stability and reduces the need for external components.
  • Package: Housed in a compact 10-lead DFN package, the LTC2642IDD-16#PBF is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for various environments.

Applications

The LTC2642IDD-16#PBF is a versatile DAC that can be used in a multitude of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Automotive Systems
  • Portable Instrumentation
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2642IDD-16#PBF is no exception. It is manufactured to meet high standards, ensuring reliable performance in critical applications. The part number includes a PBF suffix, indicating lead-free ("Pb-free") composition, which complies with environmental regulations and is suitable for eco-friendly manufacturing processes.

For engineers and designers looking for a DAC that combines accuracy, power efficiency, and ease of integration, the LTC2642IDD-16#PBF from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7182 $59.4364
5+ $24.3844 $121.9220
8+ $23.6221 $188.9768
11+ $22.8598 $251.4578
14+ $22.0975 $309.3650
18+ $19.8117 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess