EN
  • EN
  • DE
  • IT

MAX9986ETP+

Part No MAX9986ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX9986E
Packaging Tube
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 815MHz ~ 1GHz
Number of Mixers 1
Gain 10dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Operating Supply Current 265mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 787285-MAX9986ETP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9986
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9986ETP+ CAD Model

Description

The MAX9986ETP+ from Maxim Integrated is a state-of-the-art dual downconversion mixer designed for high-performance applications in wireless systems. This device is part of Maxim's extensive range of RF integrated circuits, known for their reliability and innovative features.

The MAX9986ETP+ boasts exceptional linearity and low noise figure, making it an ideal choice for infrastructure transceiver applications such as base stations, point-to-point communication, and broadband wireless access systems. Its high linearity helps to minimize distortion in complex signal environments, while the low noise figure ensures the integrity of received signals, leading to improved overall system sensitivity and performance.

This mixer operates over a wide frequency range, with an RF frequency range of 1700MHz to 2200MHz, making it versatile for various communication standards and frequency bands. The integration of two mixers in one package allows for compact and efficient designs, saving board space and reducing component count in dual-channel receivers.

Key features of the MAX9986ETP+ include:

  • High linearity with an input IP3 of 24.5dBm
  • Low noise figure of 9.8dB
  • Wide RF frequency range: 1700MHz to 2200MHz
  • LO frequency range from 750MHz to 1050MHz
  • Integrated LO buffer: no need for external LO amplification
  • Single +5V supply operation
  • Lead(Pb)-free, 20-pin TQFN-EP package

Furthermore, the MAX9986ETP+ includes an integrated local oscillator (LO) buffer, which simplifies design by eliminating the need for external LO amplification. This feature, along with its single +5V supply operation, makes it a convenient and power-efficient choice for designers.

The device is available in a compact, lead-free, 20-pin TQFN-EP package, offering a space-saving solution without compromising performance. With its robust design and advanced features, the MAX9986ETP+ is a superior choice for engineers looking to enhance the capabilities of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess